Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.1mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Win Source Part Number 784017-LTC4253AIGN-ADJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4253A-ADJ
Introduction Date August 25, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC4253AIGN-ADJ#PBF CAD Model

Description

The LTC4253AIGN-ADJ#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology to manage the insertion and removal of boards in live system backplanes. This component is especially crucial in high-availability systems where continuous operation is paramount, and maintenance or upgrades need to be performed without powering down the system.

Key Features

  • Adjustable Overcurrent Protection: Users can tailor the overcurrent protection threshold to their specific needs, ensuring that the system is safeguarded against excessive currents that could damage the board and the backplane.
  • Adjustable Undervoltage Lockout (UVLO): This feature allows the setting of a specific voltage threshold below which the controller will not turn on, preventing the board from operating at dangerously low voltages that could lead to malfunction or damage.
  • Gate Drive for External N-Channel MOSFET: The LTC4253AIGN-ADJ#PBF can drive an external N-Channel MOSFET, which acts as the main power switch, providing efficient control over the power connection to the board.
  • Glitch Filter: The built-in glitch filter ensures that the controller does not respond to short transients, which could lead to false triggering and unnecessary system interruptions.
  • 12-Pin SSOP Package: The device comes in a compact 12-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The LTC4253AIGN-ADJ#PBF is ideal for a variety of negative voltage hot swap applications including:

  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Product Specifications

  • Manufacturer: Linear Technology
  • Part Number: LTC4253AIGN-ADJ#PBF
  • Negative Voltage Range: Typically -48V
  • Operating Temperature Range: 0°C to 70°C
  • Packaging: Tube
  • Mounting Type: Surface Mount

The LTC4253AIGN-ADJ#PBF is engineered to ensure the safe and reliable operation of systems requiring hot swap capabilities. Its adjustable settings and robust protection features make it a versatile choice for managing negative voltage power supplies in critical applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention