EN
  • EN
  • DE

DSC2010FI2-A0001T

Part No DSC2010FI2-A0001T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS CONFIGURABLE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency - Output 1 24MHz, 27MHz, 74.25MHz, 148.5MHz
Purpose Enable/Disable
Output CMOS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 35mA
Height 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA
Win Source Part Number 1035163-DSC2010FI2-A0001T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSC2010FI2-A0001T CAD Model

Description

Microchip Technology DSC2010FI2-A0001T Product Overview

The Microchip Technology DSC2010FI2-A0001T is a high-performance digital signal controller (DSC) designed for sophisticated, resource-intensive applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This device is part of Microchip's dsPIC33F series, renowned for its seamless integration of the control attributes of a microcontroller with the computational prowess of a digital signal processor.

Key Features

  • Advanced DSP Engine: The DSC2010FI2-A0001T features a modified Harvard architecture with an optimized instruction set for efficient digital signal processing. This enables the execution of complex algorithms and signal processing routines with exceptional speed and accuracy.
  • High-Performance CPU: With a maximum operating frequency of up to 40 MIPS, this controller can handle multiple tasks simultaneously, making it an ideal choice for high-speed control applications.
  • Robust Memory Architecture: It comes equipped with ample flash memory and RAM, ensuring sufficient space for application code and data storage, facilitating advanced features and future firmware updates.
  • Flexible Peripherals: A comprehensive set of peripherals, including PWM outputs, ADC inputs, and communication interfaces like UART, SPI, and I2C, allows for versatile connectivity and control options.
  • Enhanced Power Management: The DSC2010FI2-A0001T offers various power-saving modes, which enable efficient operation by minimizing power consumption when full performance is not required.

Applications

This digital signal controller is ideal for a wide range of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and conversion
  • Audio and speech processing
  • Industrial control systems
  • Automotive and aerospace controls

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC2010FI2-A0001T is manufactured with this commitment in mind, ensuring dependable performance in even the most demanding environments.

With its powerful processing capabilities, extensive memory, and a rich set of peripherals, the Microchip DSC2010FI2-A0001T is an excellent choice for designers looking to develop advanced control applications that require a high level of integration and performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 411 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess