Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 784011-LTC4252BCMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252B-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252BCMS-1#PBF CAD Model

Description

Product Overview: LTC4252BCMS-1#PBF from Linear Technology

The LTC4252BCMS-1#PBF is a sophisticated negative voltage Hot Swap™ controller designed by Linear Technology to enable safe board insertion and extraction for systems with a negative supply voltage. This integrated circuit provides a controlled power-up sequence, which helps in preventing glitches on the power supply rail and protects both the backplane and the card from damage due to inrush currents or short circuits.

Key Features

  • Hot Swap Control: The LTC4252BCMS-1#PBF allows a circuit board to be removed from or inserted into a live backplane without causing any electrical disruption. This is particularly important in systems that cannot be powered down, such as servers or telecommunications equipment.
  • Voltage Range: It operates with a supply voltage range from -9V to -80V, making it versatile for various applications that require a negative supply voltage.
  • Adjustable Current Limit: The product features an adjustable overcurrent limit, which helps in protecting the power supply and the load from excessive current that can lead to overheating and potential damage.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, providing flexibility in the choice of the MOSFET to match specific application requirements.
  • Overcurrent Auto-Retry Feature: The LTC4252BCMS-1#PBF includes an auto-retry feature that will attempt to re-enable the load after a fault condition has been removed, which can be crucial for maintaining system uptime.
  • Thermal Protection: It incorporates thermal shutdown to protect itself and the system it controls from overheating.
  • Compact Package: Housed in a compact MSOP-10 package, the LTC4252BCMS-1#PBF saves precious board space in dense electronic systems.

Applications

The LTC4252BCMS-1#PBF is ideal for a wide range of applications, including:

  • Telecommunications Systems
  • Network Servers and Routers
  • Industrial Systems
  • Negative Voltage Power Distribution Systems

With its robust feature set and reliability, the LTC4252BCMS-1#PBF from Linear Technology stands out as a high-performance solution for negative voltage Hot Swap applications, ensuring both safety and efficiency in critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention