EN
  • EN
  • DE

LTC4250LCS8TRPBF

Part No LTC4250LCS8TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072504-LTC4250LCS8TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4250LCS8TRPBF CAD Model

Description

LTC4250LCS8TRPBF - Hot Swap Controller from Linear Technology

The LTC4250LCS8TRPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is part of Linear Technology's extensive range of power management solutions and is particularly useful in applications where uptime and reliability are of paramount importance, such as servers, data centers, and telecommunications equipment.

Encased in an 8-lead narrow SOIC package, the LTC4250LCS8TRPBF offers a compact solution for managing the inrush current associated with connecting loads to a power source. This feature is crucial in preventing damage to connectors, backplanes, and power supply circuits that can occur from the sudden surge of current when a device is hot-swapped.

One of the key features of the LTC4250LCS8TRPBF is its ability to control the gate voltage of an external N-channel MOSFET, which acts as a power switch between the supply and load. The controller ramps up the gate voltage slowly, thereby limiting the inrush current to a safe level. Additionally, the IC includes overcurrent protection, which is triggered if the load current exceeds a preset threshold, protecting both the power supply and the load from potential harm.

The LTC4250LCS8TRPBF also boasts a range of other features, including undervoltage lockout, which ensures that the hot swap action only occurs when the supply voltage is within an acceptable range. This helps to prevent malfunctions that might occur if the supply voltage is too low. Furthermore, the IC offers a status flag output that can be used to signal a microcontroller or other monitoring system in the event of a fault condition, providing system designers with a means to implement additional safety measures or diagnostics.

With its robust set of features, the LTC4250LCS8TRPBF is a reliable and essential component for any system that requires hot swap capabilities. Its combination of current control, overcurrent protection, and status monitoring makes it an indispensable tool for maintaining system integrity and continuity in high-availability environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess