The LTC4227CUFD-1#PBF from Linear Technology is a sophisticated integrated circuit designed to provide seamless power path management and protection in systems where dual power supplies are employed. This component offers a dual ideal diode and Hot Swap™ functionality that ensures uninterrupted operation even in the face of power supply failures or maintenance.
Key Features
- Dual Ideal Diode Bridge: This feature minimizes power loss by replacing power diodes with MOSFETs, ensuring low forward voltage drop and protecting against reverse current.
- Hot Swap Controller: The LTC4227 allows for safe board insertion and removal from a live backplane by controlling the inrush current to the load during start-up and fault conditions.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2.9V to 18V, making it suitable for a variety of applications.
- Adjustable Current Limit: The current limit threshold can be set with an external resistor, providing flexibility for different power requirements.
- Cross-Conduction Prevention: The device prevents cross-conduction by controlling the external N-channel MOSFETs, ensuring that only one path is conducting at a time.
- Power Good Outputs: Two open-drain Power Good outputs indicate when the output voltages are within nominal ranges.
- Fast Overcurrent Fault Response: The LTC4227 responds quickly to overcurrent faults, protecting the system effectively.
- Thermal Protection: It includes over-temperature protection to safeguard the device and system during extreme thermal conditions.
- Compact Package: Available in a 24-pin 4mm × 5mm QFN package, it is designed for space-constrained applications.
Applications
The LTC4227CUFD-1#PBF is ideal for a variety of high-availability systems and applications such as redundant power supplies, servers, network routers, and other telecom/datacom equipment that require reliable power management solutions.
Conclusion
With its advanced features, the LTC4227CUFD-1#PBF provides an efficient and reliable solution for managing dual power supplies in critical systems. Its ideal diode and Hot Swap capabilities ensure that electronic systems can maintain operation without interruption, making it a critical component for system designers looking for robust power management solutions.