EN
  • EN
  • DE

LTC42102CS8

Part No LTC42102CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072493-LTC42102CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC42102CS8 CAD Model

Description

LTC42102CS8 Power Controller by Linear Technology

The LTC42102CS8 is a sophisticated power controller integrated circuit (IC) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This component is engineered to provide precise power management solutions in a variety of applications, including telecommunications, data communications, and industrial systems.

The LTC42102CS8 is housed in a compact 8-lead SOIC package, making it a space-efficient choice for dense circuit boards where real estate is at a premium. This IC is particularly well-suited for hot swap applications, where it allows for the safe insertion and removal of circuit boards into live backplanes or power buses without causing any disruption to the system.

One of the key features of the LTC42102CS8 is its ability to control the inrush current during the hot swapping process. This is crucial for preventing damage to the electronic components and connectors due to sudden surges of power. It achieves this by employing an adjustable electronic circuit breaker with a foldback current limit, which ensures that the current is ramped up in a controlled manner, protecting both the device and the system it is being integrated into.

The IC also includes under-voltage and over-voltage lockout protection, which ensures that the power supply remains within safe operating levels. This protection mechanism safeguards the system against fluctuations in the power source that could potentially cause harm to the circuitry.

For added flexibility, the LTC42102CS8 features an adjustable turn-on time, allowing designers to tailor the power-up sequence to specific system requirements. This customization is essential for managing different loads and coordinating the startup sequence across multiple devices.

In summary, the LTC42102CS8 from Linear Technology is a robust and versatile power controller IC that offers precise control over power management tasks. Its advanced features and compact design make it an ideal choice for a wide range of applications that demand reliable and efficient power control.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess