EN
  • EN
  • DE

UC3845B

Part No UC3845B
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description SOP-8 AC-DC CONTROLLERS & REGULA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr NXP
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Duty Cycle 48%
Frequency - Switching 50kHz, 52kHz
Fault Protection Current Limiting, UVLO
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Mounting Type Surface Mount
Base Product Number UC3845
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693303-UC3845B
Ultra Librarian 3D Model Ultra Librarian UC3845B CAD Model

Description

The UC3845B series of high-performance pulse width modulation (PWM) controllers by NXP Semiconductors is an industry-standard for a wide range of power supply and DC-DC converter applications. Designed to offer precise voltage regulation and a robust feature set, the UC3845B is optimized for off-line and DC-to-DC converter applications requiring high efficiency and reliability.

Key Features:

  • Current Mode Control: Provides improved transient response and simplified loop compensation over voltage-mode control.
  • High Frequency Operation: Up to 500 kHz switching frequency allows for smaller passive components, resulting in a more compact power supply design.
  • Low Startup Current: Minimizes power loss and enables the use of higher value startup resistors, leading to lower standby power consumption.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for each cycle, contributing to stable PWM operation.
  • Automatic Feed Forward Compensation: Helps to maintain output voltage regulation despite variations in input voltage.
  • Pulse-by-Pulse Current Limiting: Provides immediate response to a short circuit condition, enhancing system protection.
  • Under-Voltage Lockout (UVLO): Both start-up and operational levels are included, preventing the controller from operating at insufficient voltages.
  • Soft Start: Gradually increases the duty cycle to help reduce stress on the power supply during startup.

Applications:

The UC3845B is suitable for a variety of applications that require efficient power management, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers
  • Telecommunication equipment
  • Computing power systems

Product Quality and Support:

NXP's commitment to quality ensures that the UC3845B PWM controller meets the stringent requirements of power management systems. Additionally, NXP provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the UC3845B into your design.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1231 $50.4710
995+ $0.1010 $100.4950
1,535+ $0.0979 $150.2765
2,115+ $0.0947 $200.2905
2,735+ $0.0915 $250.2525
3,655+ $0.0821 $300.0755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,480 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess