EN
  • EN
  • DE

OZ9930G

Part No OZ9930G
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264941-OZ9930G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9930G CAD Model

Description

The OZ9930G is a Direct Drive backlight controller IC from O2Micro. It's designed to drive LED backlights in LCD panels, commonly found in TVs and monitors. Its primary function is to regulate the current through the LED strings to maintain consistent brightness and provide dimming control.

Applications:

  • LCD Televisions
  • LCD Monitors
  • LED Backlighting Systems

Features:

  • Direct Drive LED Backlight Control
  • High Efficiency Operation
  • PWM Dimming Control
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Open Lamp Protection

Benefits:

  • Precise LED Current Control: Ensures uniform brightness across the display.
  • Energy Efficient: Reduces power consumption in LCD backlighting.
  • Flexible Dimming Options: Enables adjustable brightness levels for user comfort and power saving.
  • Reliable Operation: Protection features prevent damage to LEDs and the controller itself.

Additional Details:

The OZ9930G uses pulse-width modulation (PWM) for dimming control, enabling precise adjustment of the LED brightness. Protection features such as over-voltage, over-current, and open-lamp protection contribute to the reliability and longevity of the backlight system. It's typically used in mid-size to large-size LCD panels. The IC is designed to provide a stable and efficient driving voltage to the LED strings. Furthermore, the integration of these protection features reduces the need for external components, simplifying the overall design and lowering the bill of materials cost. The controller's architecture helps to minimize EMI (electromagnetic interference), contributing to a cleaner and more reliable system. Detailed specifications on switching frequency, voltage ranges, and specific protection thresholds can be found in the official O2Micro datasheet for the OZ9930G.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess