Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (3x4)
Win Source Part Number 125123-LTC4099EUDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4099EUDC#TRPBF CAD Model

Description

The LTC4099EUDC#TRPBF is a highly integrated power management and battery charger IC designed by Linear Technology to cater to the needs of modern portable devices. This advanced chip offers a seamless interface between USB power sources, wall adapters, and a lithium-ion/polymer battery, ensuring efficient charging and power delivery to the system.

Key Features

  • Integrated Charger: The LTC4099EUDC#TRPBF includes a programmable and high-efficiency switch-mode battery charger for single-cell lithium-ion batteries, providing a fast and efficient charging solution.
  • Automatic PowerPath Control: It intelligently manages power between input sources, battery, and load, ensuring that the highest priority power source is always used.
  • USB Compatibility: The device is designed to work seamlessly with USB power specifications, including support for USB On-The-Go (OTG) applications.
  • Instant-On Operation: Even with a deeply discharged battery, the LTC4099EUDC#TRPBF can power up the system, ensuring that your device is operational when you need it most.
  • Thermal Regulation: To protect the battery and circuitry, the chip includes thermal feedback that regulates the charge current to maintain a safe temperature during operation.

Applications

The LTC4099EUDC#TRPBF is ideal for a wide range of portable devices where efficient charging and power management are critical. This includes:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • GPS Units
  • Portable Medical Devices
  • And other USB-powered gadgets

Technical Specifications

The device operates over a wide input voltage range and is packaged in a compact, 24-pin 4mm × 4mm QFN package. It includes status indicators for charge and power good, and it is designed for automatic load prioritization between the battery and external sources.

With the LTC4099EUDC#TRPBF, Linear Technology delivers a sophisticated, all-in-one power management solution that simplifies the design of battery-powered devices while ensuring maximum efficiency and reliability.

Please note that this product may be subject to specific usage conditions and technical specifications. Always consult the manufacturer's datasheet and guidelines to ensure proper use and application.

You May Also Be Interested in

Texas Instruments
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Need more? Email Us
ECAD model for BQ24400PWG4
Texas Instruments
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Lowest to $6.3924
ECAD model for BQ24071RHLRG4
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $1.9879
ECAD model for BQ7791508PW
Microchip Technology
LI-ION BATTERY MANAGEMENT IC
Need more? Email Us
ECAD model for ATA6870N-PLPW
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
IC BATT MON MULTI 9-15C 44TSSOP / Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Lowest to $8.6406
ECAD model for BQ7694002DBTR
Texas Instruments
IC BATT GAS GAUGE LIION 20TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Lowest to $18.5073
ECAD model for BQ28400PW
Linear Technology
IC MONITOR BATT STACK 48SSOP
Lowest to $21.1296
ECAD model for LTC6804IG-2#TRPBF
Texas Instruments
Integrated Backup Unit (includes battery) for 2 SRAM Banks 16-DIP MODULE 0 to 70
Need more? Email Us
ECAD model for BQ2502MA

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention