Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 783167-LTC2941IDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2941
Introduction Date February 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2941IDCB#TRMPBF CAD Model

Description

LTC2941IDCB#TRMPBF - Battery Gas Gauge

The LTC2941IDCB#TRMPBF is a sophisticated battery gas gauge from Linear Technology, designed to provide precise monitoring of single-cell Li-Ion batteries. This compact and highly integrated device is essential for applications where battery life estimation is critical, such as in portable consumer electronics, wireless sensors, and handheld devices.

Key Features

  • Wide Operating Range: The device is capable of monitoring battery voltages from 2.7V to 5.5V, making it suitable for a wide range of single-cell Li-Ion batteries.
  • High Precision: It offers high-accuracy measurement of battery charge state with a resolution of 0.2% of battery capacity, allowing for precise battery management and prediction of remaining battery life.
  • I²C Interface: The LTC2941 features an I²C interface for communication with microcontrollers, which facilitates easy integration into existing systems.
  • Compact Package: Available in a tiny 6-pin DFN package (2mm x 3mm), the LTC2941IDCB#TRMPBF is designed for space-constrained applications.
  • Low Quiescent Current: The device consumes a minimal amount of power, with a quiescent current of only 50μA, which is beneficial for prolonging battery life in portable applications.
  • Adjustable Alert Threshold: An adjustable threshold for the alert output can be set to notify the system when the battery falls below a predetermined level, enhancing system reliability.

Applications

The LTC2941IDCB#TRMPBF is highly versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Handheld GPS units
  • Uninterruptible power supplies

Conclusion

With its precision measurement capabilities, small footprint, and low power consumption, the LTC2941IDCB#TRMPBF from Linear Technology is an ideal solution for designers looking to enhance the performance and reliability of their battery-powered devices. Its user-friendly I²C interface and adjustable alert feature make it a flexible and valuable component for advanced battery management systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Lowest to $0.5839
ECAD model for BQ29705DSER
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT26 / Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Lowest to $0.4323
ECAD model for AP9101CK6-BJTRG1
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $2.5481
ECAD model for BQ7791508PWR
Texas Instruments
IC GAS GAUGE W/TRACK IMP 38TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Need more? Email Us
ECAD model for BQ20Z75DBT-V180
Texas Instruments
IC BATT SUPERCAP 2-5C 24TSSOP / Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Lowest to $7.1279
ECAD model for BQ33100PW
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
IC BATT PROTECTION LI-ION 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Lowest to $0.8147
ECAD model for BQ24381DSGT
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN / Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Lowest to $4.1878
ECAD model for BQ25616JRTWT
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $1.9879
ECAD model for BQ7791508PW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4091 $76.8182
4+ $31.5152 $126.0608
5+ $30.5304 $152.6520
7+ $29.5455 $206.8185
9+ $28.5607 $257.0463
12+ $25.6061 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,721 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention