EN
  • EN
  • DE

LTC2941IDCB#TRPBF

Part No LTC2941IDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x3)
Win Source Part Number 1062293-LTC2941IDCB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2941IDCB#TRPBF CAD Model

Description

LTC2941IDCB#TRPBF - Battery Gas Gauge with I2C Interface

The LTC2941IDCB#TRPBF is a sophisticated battery gas gauge device designed by Linear Technology to provide precise monitoring of single-cell rechargeable batteries. This compact, high-precision integrated circuit (IC) is ideally suited for portable devices where battery life prediction is critical, such as in medical devices, handheld instruments, and wireless sensors.

This gas gauge IC operates by measuring battery charge state through precision coulomb counting, which tracks the flow of charge into and out of a rechargeable battery. The LTC2941IDCB#TRPBF offers a wide operating range, supporting battery voltages from 2.7V to 5.5V, making it versatile for various single-cell battery chemistries including Li-Ion, Li-Polymer, and LiFePO4.

The device features an I2C interface, allowing for seamless integration with microcontrollers and processors in system designs. Through this interface, the LTC2941IDCB#TRPBF can communicate vital battery parameters such as charge level, voltage, and temperature, enabling the system to make informed decisions about power management and battery protection.

One of the key advantages of the LTC2941IDCB#TRPBF is its small form factor. Housed in a 6-lead DFN package with a footprint of just 2mm x 3mm, it is ideal for space-constrained applications. Additionally, its Tape and Reel packaging (denoted by the #TRPBF suffix) facilitates automated pick-and-place manufacturing processes, which is advantageous for high-volume production.

For enhanced battery safety and longevity, the LTC2941IDCB#TRPBF incorporates programmable high and low charge thresholds. When these thresholds are reached, the device can trigger an alarm, notifying the system to take appropriate action, such as shutting down or recharging the battery to prevent damage.

In summary, the LTC2941IDCB#TRPBF from Linear Technology is a highly accurate, easy-to-integrate battery gas gauge that provides critical data for effective power management in portable electronic devices. Its compact size, wide voltage range, and programmable thresholds make it an excellent choice for designers looking to optimize battery performance and extend device run-time.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess