EN
  • EN
  • DE

AP9211SA-AD-HAC-7

Part No AP9211SA-AD-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2030-6 (Type C)
Family Name AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9211SA-AD-HAC-7DICT, AP9211SA-AD-HAC-7DIDKR, AP9211SA-AD-HAC-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911587-AP9211SA-AD-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AD-HAC-7 CAD Model

Description

The AP9211SA-AD-HAC-7 is a cutting-edge integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular component is tailored for power management applications and is an essential piece for designers looking to optimize energy efficiency in their electronic designs.

Key Features

  • High-Accuracy Voltage Detection: The AP9211SA-AD-HAC-7 is engineered to provide precise voltage detection, which is crucial for maintaining the stability and longevity of electrical systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this component draws minimal power, making it an ideal choice for battery-operated devices.
  • Adjustable Thresholds: Users can set voltage thresholds according to their specific requirements, offering a flexible solution for various applications.
  • Compact Packaging: Encased in a small form factor, this product is suitable for space-constrained applications without compromising performance.
  • Over-Discharge Protection: The AP9211SA-AD-HAC-7 helps prevent battery over-discharge, which is critical for the safety and durability of the battery-powered devices.

Applications

The versatility of the AP9211SA-AD-HAC-7 makes it an excellent choice for a wide range of applications, including:

  • Portable electronic devices
  • Power supply units
  • Battery management systems
  • Smart home devices
  • Energy storage systems

Technical Specifications

The AP9211SA-AD-HAC-7 boasts impressive technical specifications that ensure reliable performance in demanding situations:

  • Package: SOT-23
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP9211SA-AD-HAC-7 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the industry.

Whether you're developing a new power-sensitive device or looking to enhance an existing application, the AP9211SA-AD-HAC-7 offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $20.9001
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,919 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess