EN
  • EN
  • DE

LTC4060EFE

Part No LTC4060EFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Chrgr NICD/NIMH 2000mA -0.3V to 10.3V 16-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Max Charge Current 2 A
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 10 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 16
Output Current 2 A
Output Voltage 10.3 V
RoHS Compliant
Win Source Part Number 1072479-LTC4060EFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4060EFE CAD Model

Description

The LTC4060EFE is a highly versatile and efficient battery charger integrated circuit (IC) developed by Linear Technology, which is now part of Analog Devices. This advanced IC is designed to manage the charging of nickel-based batteries, including both Nickel-Metal Hydride (NiMH) and Nickel-Cadmium (NiCd) cells, with precision and safety. It is well-suited for portable electronic devices, power tools, and backup energy systems that require reliable and efficient battery charging solutions.

One of the key features of the LTC4060EFE is its ability to autonomously charge up to four cells in series from a wide range of input voltages. The IC supports an input voltage range from 4.5V to 34V, making it highly adaptable to various power sources. Its integrated switching regulator operates at a fixed frequency of 550kHz, allowing the use of small, cost-effective inductors and capacitors, thus reducing the overall size and cost of the charging solution.

The LTC4060EFE ensures a safe charging process through its accurate -ΔV, peak voltage, and temperature monitoring, which prevents overcharging and extends battery life. Moreover, its programmable charge current up to 4A allows for fast charging of high-capacity batteries. Additionally, the IC features a programmable timer to terminate the charge cycle, providing an extra layer of safety by preventing overcharging in the event that the primary charge termination methods fail.

With its automatic recharge feature, the LTC4060EFE can initiate a new charge cycle if the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged. The charge status is easily monitored through an external LED or by interfacing with a microcontroller, thanks to the available status pins.

Encased in a thermally enhanced 20-pin TSSOP package, the LTC4060EFE is designed to dissipate heat effectively, ensuring stable operation even under full load conditions. Its robust design and comprehensive set of features make it an excellent choice for any application requiring a reliable and efficient battery charging solution for NiMH or NiCd batteries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess