EN
  • EN
  • DE

LTA3883

Part No LTA3883
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030000-LTA3883
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTA3883 CAD Model

Description

The LTA3883 from Linear Technology is a sophisticated power system management integrated circuit (IC) designed to simplify the development of complex power systems. This innovative device combines a current-mode step-down DC/DC converter with the ability to monitor and control via a digital interface. The LTA3883 is an integral component for applications requiring precise voltage and current control, system diagnostics, and telemetry.

Key Features:

  • Digital Power System Management: The LTA3883 features a PMBus-compliant I2C interface that allows for real-time monitoring and programming of the power supply parameters, including output voltage, current limit, and fault logging.
  • High Efficiency: With its integrated synchronous rectification and a wide input voltage range, the LTA3883 ensures high efficiency across a broad spectrum of load conditions, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Protection Features: The device offers comprehensive protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the end application.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to meet the specific requirements of the connected load, providing great flexibility in design.
  • Compact Package: The LTA3883 comes in a compact QFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The versatility of the LTA3883 makes it an excellent choice for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Automotive Electronics
  • Medical Equipment
  • Networking and Storage Systems
  • Portable Devices

Linear Technology's LTA3883 is a powerful solution for designers looking to improve power system performance, reliability, and reporting capabilities. Its power system management features enable developers to optimize their systems for efficiency and performance, making it a go-to choice for advanced power management needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess