EN
  • EN
  • DE

LTC4055REUF

Part No LTC4055REUF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072476-LTC4055REUF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4055REUF CAD Model

Description

LTC4055REUF - Linear Technology USB Power Controller and Li-Ion Charger

The LTC4055REUF is a highly integrated power management solution from Linear Technology, designed to simplify the charging and power control of lithium-ion batteries in USB-powered devices. This compact, efficient, and versatile component is specifically tailored for portable applications where space and power efficiency are of paramount importance.

Key Features:

  • USB Compatibility: The LTC4055REUF is compliant with USB specifications, ensuring seamless integration with USB-powered devices. It can automatically adjust the charge current based on the USB port's capability, providing either 100mA or 500mA charge rates.
  • Integrated Power Transistor: It includes an internal power transistor, which simplifies the design by reducing the number of external components required for charging the battery.
  • Thermal Regulation: To ensure safety and maintain longevity of the battery, the LTC4055REUF features thermal regulation that protects the device and battery from overheating during the charging process.
  • Charge Current Programmability: The charge current can be programmed externally, allowing designers to optimize the charging profile for specific battery sizes and chemistries.
  • Automatic Recharge: Once the battery is fully charged, the LTC4055REUF automatically initiates a recharge cycle if the battery voltage falls below a certain threshold, keeping the battery topped up.
  • Charge Status Indicators: The device provides status outputs that can be used to drive LEDs or interface with a microcontroller to indicate the charging progress and completion.

Applications:

The LTC4055REUF is ideal for a wide range of portable devices, such as:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Instruments
  • USB-Powered Gadgets

Overall, the LTC4055REUF from Linear Technology is a comprehensive charging and power management solution that offers convenience, efficiency, and reliability for designers and end-users of modern portable electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess