EN
  • EN
  • DE

LTC4050EMS-4.2#PBF

Part No LTC4050EMS-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 10-Pin MSOP Tube / IC BATT CHRG CNTRL LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783854-LTC4050EMS-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4050
Introduction Date October 29, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4050EMS-4.2#PBF CAD Model

Description

LTC4050EMS-4.2#PBF - Battery Charger IC from Linear Technology

The LTC4050EMS-4.2#PBF is a high-performance, single-cell lithium-ion battery charger integrated circuit (IC) from Linear Technology, designed to provide safe and efficient charging for portable electronic devices. This compact and feature-rich IC is specifically tailored to manage the charging process for 4.2V lithium-ion batteries, which are commonly used in a wide range of consumer electronics such as smartphones, digital cameras, and portable gaming devices.

One of the key attributes of the LTC4050EMS-4.2#PBF is its small form factor. Housed in an MSOP-10 package, it is ideal for space-constrained applications where board real estate is at a premium. Despite its diminutive size, this IC does not compromise on performance or functionality, offering a comprehensive suite of features to ensure a safe charging cycle.

The IC incorporates an automatic recharge feature, which initiates a new charging cycle when the battery voltage falls below a preset threshold. This ensures that the battery remains fully charged without requiring user intervention. Additionally, the LTC4050EMS-4.2#PBF provides precise charge current control, which is programmable via an external resistor. This feature allows designers to tailor the charging current to suit the specific needs of their application.

Safety is paramount when it comes to battery charging, and the LTC4050EMS-4.2#PBF includes multiple protection features. These include overvoltage protection to prevent damage to the battery if the input voltage exceeds safe levels, and thermal regulation to protect the IC and battery from overheating during the charging process. Furthermore, the device includes a charge status output that can be used to drive an LED indicator, providing a visual indication of the charging state.

For applications requiring precise charge termination, the LTC4050EMS-4.2#PBF offers a programmable charge termination timer. This feature allows designers to set the charge time to match the capacity of the battery, ensuring a full charge without overcharging, which can extend the life of the battery.

Overall, the LTC4050EMS-4.2#PBF from Linear Technology is a versatile and reliable solution for single-cell lithium-ion battery charging, offering a balance of compact size, robust safety features, and flexible programmability to meet the needs of modern portable electronic devices.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess