EN
  • EN
  • DE

DM74AS1805N

Part No DM74AS1805N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 6CH 2-INP 20DIP  /  NOR Gate IC 6 Channel 20-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74AS
Package Tube
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74AS1805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 18
Win Source Part Number 1055680-DM74AS1805N
Ultra Librarian 3D Model Ultra Librarian DM74AS1805N CAD Model

Description

ON Semiconductor DM74AS1805N: High-Performance Octal Bus Transceiver

The DM74AS1805N is a high-speed, octal bus transceiver designed by ON Semiconductor to facilitate bidirectional communication between data buses. This integrated circuit is a crucial component in systems where data needs to be transferred quickly and efficiently between two separate buses. The device features eight individual transceivers, each capable of driving high-capacity bus lines with minimal propagation delay.

Key Features

  • Bi-Directional Communication: Each transceiver can transmit data in both directions, from A to B or B to A, providing versatile interfacing capabilities.
  • High-Speed Operation: The DM74AS1805N is built for speed, enabling rapid data transfer that is essential for high-performance computing and communications systems.
  • Three-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to be connected to the same bus without interference.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with low power dissipation, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: The device is built to withstand a broad range of temperature conditions, ensuring reliability across various environments.

Applications

The DM74AS1805N is an ideal choice for a variety of applications that require efficient and reliable data transfer between buses. It is commonly used in:

  • Data communication systems
  • Computer motherboards
  • Server backplanes
  • Networking switches and routers
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM74AS1805N is no exception. It is manufactured with high standards to ensure that it meets the rigorous demands of industrial and commercial applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

With its combination of high-speed performance, versatility, and reliability, the ON Semiconductor DM74AS1805N is a superior choice for designers and engineers looking to optimize their data bus communications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess