EN
  • EN
  • DE

LTC4011NFSEFE

Part No LTC4011NFSEFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072466-LTC4011NFSEFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4011NFSEFE CAD Model

Description

The LTC4011NFSEFE from Linear Technology is a versatile and highly efficient battery charger designed to accommodate various battery chemistries, making it an ideal solution for a wide range of applications. This advanced charging IC is capable of efficiently managing the charging process for NiCd, NiMH, Li-Ion, and Lead-Acid batteries, providing flexibility for designers and end-users alike.

Key Features:

  • Multi-Chemistry Support: The LTC4011NFSEFE can charge a wide array of battery types, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), Lithium-Ion (Li-Ion), and Lead-Acid batteries.
  • High Efficiency: With its advanced design, the charger ensures high charging efficiency, which is critical for reducing heat generation and improving the overall lifespan of the battery.
  • Adjustable Charging Parameters: The charging current and voltage can be precisely adjusted to match the specifications of the battery being charged, ensuring safe and optimal charging conditions.
  • Integrated Charge Termination: The LTC4011NFSEFE includes features for automatic charge termination based on voltage, temperature, and time, which helps to prevent overcharging and extends battery life.
  • Low Quiescent Current: The device has a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Charge Status Indication: The IC provides a status indication output that can be used to drive an LED or communicate with a microcontroller for real-time monitoring of the charging process.

Applications:

  • Portable Electronic Devices
  • Power Tools
  • Backup Power Systems
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

The LTC4011NFSEFE is housed in a robust package that ensures long-term reliability even in harsh environments. Its comprehensive set of features and the ability to tailor its operation for specific battery requirements make it a go-to choice for engineers looking for a high-performance, multi-chemistry battery charging solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess