EN
  • EN
  • DE

LTC4002ES8-8.4#TRPBF

Part No LTC4002ES8-8.4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY LI-ION 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 8.4V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 122427-LTC4002ES8-8.4#TRPBF
Family Name LTC4002-8.4
Introduction Date November 05, 2009
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8-8.4#TRPBF CAD Model

Description

LTC4002ES8-8.4#TRPBF - Linear Technology

The LTC4002ES8-8.4#TRPBF is a high-performance, standalone linear battery charger designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This efficient charger is specifically tailored for single-cell lithium-ion batteries, ensuring that your devices are powered reliably and safely.

Key Features:

  • Charging Voltage: The LTC4002ES8-8.4#TRPBF is designed to charge single-cell lithium-ion batteries to a fixed float voltage of 8.4V, providing an optimal balance between charging speed and battery longevity.
  • Charge Current: It offers a programmable charge current up to 2A, allowing for rapid charging of batteries, which is particularly beneficial for high-capacity cells.
  • Charge Termination: The device features an automatic termination upon charge completion, signaled by the C/10 detection, ensuring the battery is not overcharged and is maintained in optimal condition.
  • Thermal Protection: With built-in thermal regulation, the LTC4002ES8-8.4#TRPBF prevents overheating during the charging process, enhancing safety and preserving the integrity of the battery.
  • Package Type: It comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications without compromising performance.
  • Temperature Range: The device operates over a wide temperature range, making it versatile for various environments and applications.

Applications:

The LTC4002ES8-8.4#TRPBF is ideal for portable electronic devices that require efficient and reliable battery charging. This includes but is not limited to:

  • Handheld Instruments
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Portable Computers

Overall, the LTC4002ES8-8.4#TRPBF from Linear Technology stands out as a robust and reliable charging solution for lithium-ion batteries, combining precision, flexibility, and safety features in a compact form factor. It is a testament to Linear Technology's commitment to providing high-quality power management solutions for a wide range of applications.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess