EN
  • EN
  • DE

LTC3850IUF#TRA1PBF

Part No LTC3850IUF#TRA1PBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1207+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754454-LTC3850IUF#TRA1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3850IUF#TRA1PBF CAD Model

Description

LTC3850IUF#TRA1PBF - High Performance Dual Synchronous Step-Down Switching Regulator

The LTC3850IUF#TRA1PBF is a high-performance integrated circuit from Linear Technology designed to serve as a dual synchronous step-down switching regulator. This robust component is ideal for applications demanding efficient power conversion, high reliability, and compact design. It is commonly used in telecommunications, automotive systems, industrial controls, and distributed power systems.

With its wide input voltage range of 4.5V to 24V, the LTC3850IUF#TRA1PBF can accommodate a variety of power sources, including intermediate bus voltages and battery-powered applications. Its dual-channel architecture enables it to deliver up to 3A of continuous output current per channel at output voltages as low as 0.8V, which is essential for powering today's low-voltage, high-current digital ICs such as microprocessors, FPGAs, and ASICs.

The LTC3850IUF#TRA1PBF utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. Additionally, it features selectable operating modes, allowing users to choose between Burst Mode operation for high efficiency at light loads or forced continuous mode for the lowest noise performance, making it highly versatile for different application requirements.

Protection features are also embedded in the LTC3850IUF#TRA1PBF to ensure the safety and longevity of the device. These include overvoltage protection, overcurrent protection, and thermal shutdown. Furthermore, the device is available in a compact (4mm x 5mm) QFN package, which is designed to save space on the PCB, while its exposed pad enhances thermal performance.

To aid in design and implementation, the LTC3850IUF#TRA1PBF is supported by a comprehensive datasheet and design tools, including LTspice simulations, reference designs, and evaluation boards. This support helps designers to rapidly integrate the regulator into their systems with confidence, knowing that they are backed by Linear Technology's reputation for high-quality power management solutions.

In summary, the LTC3850IUF#TRA1PBF is a feature-rich, dual synchronous step-down switching regulator that offers high efficiency, robust performance, and a compact footprint, making it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess