EN
  • EN
  • DE

LTC3640EFE

Part No LTC3640EFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072379-LTC3640EFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3640EFE CAD Model

Description

Linear Technology LTC3640EFE High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3640EFE from Linear Technology is a high-performance, step-down DC/DC converter designed to meet the rigorous demands of power regulation in various applications. This efficient and versatile component is ideal for portable devices, industrial equipment, and automotive systems where power efficiency and noise minimization are critical.

Encased in a robust 16-lead TSSOP package with an exposed pad for enhanced thermal performance, the LTC3640EFE offers a wide input voltage range from 4V to 150V, making it suitable for a variety of power sources, including intermediate bus voltages and automotive batteries. This flexibility ensures that the LTC3640EFE can be integrated into diverse systems without the need for additional voltage regulation stages.

With its internal 4A switch, the LTC3640EFE can deliver output voltages as low as 0.8V, allowing it to power the latest low-voltage digital ICs. The converter operates with a constant frequency, current mode architecture, which provides excellent line and load transient response while maintaining a relatively constant switching frequency, even during line and load variations.

The LTC3640EFE features a Burst Mode® operation that significantly improves efficiency at light loads, reducing standby power consumption and extending battery life in portable applications. For noise-sensitive applications, the device can be configured to run in forced continuous mode, reducing RF interference and providing a low noise output.

Additional features of the LTC3640EFE include a power good voltage monitor, over-temperature protection, and over-current protection, which safeguard the device and the system under extreme operating conditions. The converter's programmable soft-start capability allows for controlled ramp-up of the output voltage, preventing inrush current issues and providing a smooth power-up sequence.

In summary, the LTC3640EFE from Linear Technology is a highly efficient, low-noise step-down DC/DC converter that offers design flexibility, robust protection features, and excellent thermal performance, making it an ideal choice for a wide range of power regulation applications.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess