EN
  • EN
  • DE

LTC3577EUFF-3#TRPBF

Part No LTC3577EUFF-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PMIC PORTABLE 4.2V 44-QFN / Power Management IC 4.35V to 5.5V 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-PowerWFQFN
Manufacturer Package 44-QFN (4x7)
Win Source Part Number 783449-LTC3577EUFF-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3577-3
Introduction Date April 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3577EUFF-3#TRPBF CAD Model

Description

Product Overview: LTC3577EUFF-3#TRPBF

The LTC3577EUFF-3#TRPBF is a high-performance, multifunction power management integrated circuit (PMIC) from Linear Technology, designed to cater to a wide range of portable applications. This compact, highly integrated solution is ideal for space-constrained devices requiring efficient power management, such as handheld devices, medical equipment, and portable media players.

Key Features

  • Multiple Regulators: This PMIC includes three high-efficiency, step-down switching regulators, providing a versatile power supply solution capable of delivering various output voltages to meet the needs of complex systems.
  • Integrated Battery Charger: It features an advanced single-cell Li-Ion/Polymer battery charger with PowerPath management, ensuring safe and efficient charging while powering the system load simultaneously.
  • I2C Adjustable Settings: The LTC3577EUFF-3#TRPBF offers programmable settings via an I2C interface, allowing for precise control over the output voltages, charging parameters, and other critical functions.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and the system from voltage spikes, enhancing system reliability.
  • Thermal Management: The PMIC incorporates thermal regulation to optimize the charge rate for the ambient temperature, preventing overheating and ensuring stable operation.

Applications

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems and GPS Devices
  • Portable Media Players and Cameras

Quality and Reliability

The LTC3577EUFF-3#TRPBF is designed with Linear Technology's commitment to quality and reliability. It is available in a 38-lead (5mm × 7mm) QFN package, optimized for thermal performance and space efficiency. The device is RoHS compliant and designed to meet the stringent requirements of portable device manufacturers.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4586 $53.5032
28+ $3.6583 $102.4324
43+ $3.5440 $152.3920
59+ $3.4297 $202.3523
76+ $3.3154 $251.9704
101+ $2.9724 $300.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess