EN
  • EN
  • DE

LTC3569EFE

Part No LTC3569EFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3569
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249581-LTC3569EFE
Ultra Librarian 3D Model Ultra Librarian LTC3569EFE CAD Model

Description

Introducing the LTC3569EFE from Linear Technology

The LTC3569EFE is a high-performance, quad-channel, monolithic synchronous buck regulator designed by Linear Technology to cater to the needs of modern electronics requiring efficient power management. This compact and versatile power solution is ideal for portable devices, medical equipment, and industrial applications where space is at a premium and power efficiency is crucial.

Key Features

  • Quad Channel Configuration: The LTC3569EFE integrates four independent buck regulators in one package, providing a space-saving solution for powering multiple voltage rails.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: Each channel is capable of delivering up to 1A of continuous output current with efficiencies as high as 94%. This high efficiency helps extend battery life in portable applications.
  • Adjustable Switching Frequency: The LTC3569EFE offers an adjustable switching frequency from 300kHz to 2.25MHz, which allows designers to optimize the size of external components and manage electromagnetic interference (EMI).
  • Low Quiescent Current: Its low quiescent current of only 55µA per channel (when one channel is active) contributes to energy savings in standby and light-load conditions.

Robust Protection Features

The LTC3569EFE is built with several protection features to ensure reliable operation under various conditions. It includes overvoltage protection, overcurrent protection, and thermal shutdown. The device's current mode operation provides excellent line and load transient response, while internal soft-start minimizes inrush current during startup.

Compact and Thermally Efficient Design

Housed in a 24-lead thermally enhanced TSSOP package, the LTC3569EFE is designed to minimize thermal resistance, allowing for better heat dissipation. The compact form factor combined with its high switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.

With its comprehensive feature set and high level of integration, the LTC3569EFE stands out as a powerful, efficient, and space-saving solution for a wide range of power management applications.

You May Also Be Interested in

NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.3056
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to $26.9018
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.6255
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Lowest to $12.2915
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
SANYO Semiconductor (U.S.A) Corporation
SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Lowest to $3.9744
SANYO Semiconductor (U.S.A) Corporation
-5V 0.5 AMP 3PIN VOLTAGE REGULAT / Linear Regulator Controller IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9018 $80.7054
6+ $22.0734 $132.4404
9+ $21.3836 $192.4524
12+ $20.6938 $248.3256
15+ $20.0039 $300.0585
20+ $17.9346 $358.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess