EN
  • EN
  • DE

IR3T47GA

Part No IR3T47GA
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description ELECTRONIC COMPONENT OPTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Sharp Microelectronics
Series *
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378641-IR3T47GA
Ultra Librarian 3D Model Ultra Librarian IR3T47GA CAD Model

Description

The IR3T47GA is an ambient light, IR, and UV sensor from Sharp Microelectronics.

  • Series: IR3T
  • Function: Sensing and Detecting Light Levels
  • Status: Obsolete
  • HTSUS Code: 8542.39.0001
  • ECCN: EAR99
  • Packaging: Bulk
  • Features: Precise measurements of ambient light, infrared radiation, and ultraviolet radiation
  • Applications: Display brightness control, automatic lighting systems, and UV index monitoring

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Need more? Email Us
Broadcom Limited
SENSOR
Lowest to $4.9090
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess