Linear Technology LTC3455EUF Dual DC/DC Converter
The LTC3455EUF from Linear Technology is a versatile and efficient dual DC/DC converter integrated circuit, designed for portable applications requiring multiple power supply rails. This high-performance product is encapsulated in a compact 24-lead QFN package, making it an ideal solution for space-constrained designs.
Key Features:
- Adjustable Output Voltage: The device features two independently adjustable output voltages, which can be finely tuned to meet the requirements of various components within an electronic system.
- High Efficiency: With its advanced design, the LTC3455EUF achieves high efficiency, which is crucial for extending battery life in portable devices.
- Low Noise Operation: It operates at 1MHz, allowing the use of small, low-cost capacitors and inductors while maintaining low noise characteristics, essential for sensitive RF and audio circuitry.
- Integrated Synchronous Rectification: The inclusion of internal synchronous rectifiers enhances efficiency by reducing power loss during the conversion process.
- Thermal Protection: The LTC3455EUF is equipped with thermal shutdown protection, safeguarding the device and the system against excessive temperatures.
Applications:
- Portable Medical Devices
- Handheld Instruments
- Wireless Modems
- GPS Receivers
- Digital Cameras
Technical Specifications:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: 0.8V to VIN
- Switching Frequency: 1MHz
- Package: 24-lead QFN (4mm × 4mm)
The LTC3455EUF is not just a power supply component; it is a solution engineered to meet the rigorous demands of modern portable electronics. By integrating two DC/DC converters into a single chip, Linear Technology provides a compact, efficient, and reliable power management solution that is well-suited for a wide array of applications.