EN
  • EN
  • DE

LTC3406B-2ES5#TR

Part No LTC3406B-2ES5#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828646-LTC3406B-2ES5#TR
Ultra Librarian 3D Model Ultra Librarian LTC3406B-2ES5#TR CAD Model

Description

The LTC3406B-2ES5#TR is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that provides an efficient power management solution for portable electronics. This compact and powerful integrated circuit (IC) is designed to deliver a continuous output current of up to 600mA, making it well-suited for battery-powered devices such as smartphones, tablets, and other handheld gadgets.

Key Features:

  • High Efficiency: With its synchronous operation, the LTC3406B-2ES5#TR can achieve up to 96% power efficiency, which is crucial for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing design flexibility to meet various application requirements.
  • Low Quiescent Current: The device features a low quiescent current of only 20uA, which further extends battery runtime when in standby mode.
  • High-Frequency Operation: With a switching frequency of up to 2.25MHz, the LTC3406B-2ES5#TR allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • No Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying the design and saving board space.
  • Thermal Protection: The built-in thermal shutdown ensures protection against overheating, enhancing the reliability of the device.
  • Current Mode Operation: Provides excellent line and load transient response.

Applications:

  • Portable Media Players
  • Handheld Devices
  • GPS Devices
  • Wireless and DSL Modems
  • PDAs and Pocket PCs

The LTC3406B-2ES5#TR comes in a small, thermally efficient ThinSOT package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of modern portable electronics, providing a reliable power source that enhances the user experience by extending device operation time.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0859 $50.0616
59+ $1.7116 $100.9844
91+ $1.6581 $150.8871
125+ $1.6046 $200.5750
162+ $1.5511 $251.2782
216+ $1.3906 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess