EN
  • EN
  • DE

PMEG3005AESF

Part No PMEG3005AESF
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, 0.5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834053-PMEG3005AESF
Ultra Librarian 3D Model Ultra Librarian PMEG3005AESF CAD Model

Description

Overview of NXP PMEG3005AESF Schottky Diode

The NXP PMEG3005AESF is a highly efficient, surface-mounted Schottky barrier rectifier designed for a variety of applications that require low forward voltage drop and minimal power loss. This diode is well-suited for use in high-frequency rectification circuits, switch-mode power supplies, and polarity protection applications.

Key Features

  • Low Forward Voltage: The PMEG3005AESF offers a low forward voltage drop, which enhances the overall efficiency of the system it is integrated into, by minimizing power losses during conduction.
  • High Efficiency: Due to its Schottky barrier design, this diode achieves high efficiency, making it an ideal choice for power-sensitive applications.
  • AEC-Q101 Qualified: The device is AEC-Q101 qualified, ensuring reliability and performance under automotive-grade standards.
  • Surface-Mount Package: The compact SOD-123F package allows for efficient use of PCB space and is suitable for automated pick-and-place manufacturing processes.
  • Low Leakage Current: It features a low reverse leakage current, which contributes to reduced power consumption when the diode is in the off state.
  • High Surge Capability: The PMEG3005AESF is capable of handling high surge currents, providing robust performance during transient conditions.

Electrical Characteristics

With a maximum forward current of 0.5 A and a peak repetitive reverse voltage of 30 V, the PMEG3005AESF is designed to handle moderate power requirements. The diode's fast switching capability ensures that it can operate effectively in circuits with high switching frequencies.

Applications

The versatility of the PMEG3005AESF Schottky diode makes it suitable for a wide range of applications. It is commonly used in:

  • DC/DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment
  • Load switching
  • Voltage clamping

In summary, the NXP PMEG3005AESF is a reliable and efficient Schottky diode that offers low forward voltage drop, high surge capacity, and a compact form factor, making it an excellent choice for designers looking for a diode to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0690 $50.0250
1,765+ $0.0567 $100.0755
2,735+ $0.0549 $150.1515
3,770+ $0.0531 $200.1870
4,865+ $0.0514 $250.0610
6,525+ $0.0460 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,527 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess