EN
  • EN
  • DE

LT6700IDCB-1#TRPBF

Part No LT6700IDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN / Comparator Dual 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 17μA
Propagation Delay (Maximum) 29μs
Hysteresis 11.5mV
Operating Temperature Range -40°C ~ 85°C
Package 6-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781639-LT6700IDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700-1
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700IDCB-1#TRPBF CAD Model

Description

The LT6700IDCB-1#TRPBF is a low power, compact comparator with dual inputs and an integrated reference from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component is specifically designed for applications requiring precision voltage comparison and control without consuming significant power.

Key Features

  • Low Operating Voltage: The LT6700IDCB-1#TRPBF operates at a supply voltage range of 1.4V to 18V, making it versatile for both low and high voltage applications.
  • Internal Reference: It comes with an integrated 400mV reference voltage, which provides stability and accuracy for the comparator function without the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, it has a quiescent current of just 6.5µA, which helps in extending battery life in portable devices.
  • Dual Input: The comparator features two inputs for monitoring different voltage levels, which can be used for various threshold detection tasks.
  • Output Stage: The output stage can sink up to 8mA of current, allowing direct interfacing with a variety of digital logic levels and loads.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, suitable for harsh environments.
  • Packaging: It is available in a 6-pin DFN package with a small footprint, ideal for space-constrained applications.

Applications

The LT6700IDCB-1#TRPBF is commonly used in a wide range of applications, including:

  • Battery-powered systems
  • Threshold detection and monitoring
  • Portable and wireless devices
  • Window comparators
  • Automotive electronics
  • Industrial control systems

This product from Linear Technology is designed to meet the needs of designers looking for a reliable, high-performance solution for voltage comparison in their electronic designs. With its low power consumption, precision, and compact form factor, the LT6700IDCB-1#TRPBF is an excellent choice for a variety of applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess