Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 18
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 850kMz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-UTQFN (4x4) Exposed Pad
Win Source Part Number 128054-LTC3220IPF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3220IPF#TRPBF CAD Model

Description

The LTC3220IPF#TRPBF is a versatile, high-efficiency, charge pump-based LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This IC is specifically engineered to provide a constant current drive for multiple LEDs, making it an ideal solution for portable devices that require uniform brightness and extended battery life.

Key Features

  • Adjustable Output Current: The device allows for precise control over the LED current, which can be set from 1mA to 30mA via a single external resistor. This feature provides flexibility for different LED brightness requirements.
  • High Efficiency: With an efficiency up to 90%, the LTC3220IPF#TRPBF minimizes power consumption, which is critical for battery-powered applications.
  • Flexible Voltage Operation: The IC operates from a 2.7V to 5.5V input voltage range, accommodating a variety of power sources.
  • Low Noise Operation: The 1x/1.5x/2x fractional charge pump modes and constant frequency operation reduce noise, making it suitable for noise-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.

Applications

The LTC3220IPF#TRPBF is ideal for a wide range of applications where efficient LED driving is required. It is commonly used in:

  • Portable devices such as mobile phones, PDAs, and digital cameras
  • Backlighting for LCD displays
  • LED-based decorative and ambient lighting
  • Indicator and emergency lighting

Package and Quality

The LTC3220IPF#TRPBF comes in a compact 20-lead QFN package, which is suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating automated manufacturing processes. Linear Technology ensures high reliability and performance, making the LTC3220IPF#TRPBF a trusted choice for designers and engineers in the industry.

You May Also Be Interested in

Texas Instruments
White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $2.4377
ECAD model for LM27966SQ
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
ECAD model for TLC5927IPWPRG4
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention