EN
  • EN
  • DE

M74HC534B1R

Part No M74HC534B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin PDIP Tube / IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay @ V, Max CL 32ns @ 6V, 150pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 785130-M74HC534B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC534
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC534B1R CAD Model

Description

The M74HC534B1R is a high-speed CMOS octal D-type flip-flop integrated circuit (IC) manufactured by STMicroelectronics. This device is part of STMicroelectronics' HC (High-speed CMOS) family, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The M74HC534B1R is designed to meet the stringent requirements of sophisticated electronic systems, providing a reliable and efficient solution for digital data storage and transfer applications.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Output Type: 3-State outputs which enable the device to be used in bus-oriented applications
  • IC Package Type: DIP, 20-Pin package for easy integration into a wide range of electronic assemblies
  • Supply Voltage Range: 2V to 6V, allowing for use in low-power applications as well as compatibility with TTL levels
  • High-Speed Performance: Fast propagation delays and high clock data input rates
  • Low Power Consumption: Reduced power requirements contribute to energy-efficient designs
  • Operating Temperature: Designed to operate over a broad temperature range, ensuring reliability in various environmental conditions

Applications

The M74HC534B1R is versatile and can be used in a variety of digital applications. It is particularly well-suited for temporary storage of data, data transferring, and for implementing memory address registers, buffers, and control registers. The device's 3-State outputs make it an excellent choice for use in systems that require multiple bus lines, such as microprocessor or microcontroller-based systems, data communication systems, and complex computing machines.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC534B1R has been rigorously tested to ensure it meets the high reliability standards expected from a leading semiconductor manufacturer. This IC is designed with the latest technology to provide a long operational life and stable performance across its service life.

Ordering Information

The product is available in a tube packaging option and can be ordered using the M74HC534B1R part number through STMicroelectronics' distribution channels, as well as authorized distributors and resellers.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess