EN
  • EN
  • DE

LTC3210EUD-2#PBF

Part No LTC3210EUD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 25MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Channel Output Current 25mA, 400mA
Frequency 800kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 131468-LTC3210EUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3210EUD-2#PBF CAD Model

Description

The LTC3210EUD-2#PBF is a high-efficiency, charge pump-based LED driver IC designed by Linear Technology to provide a compact and flexible solution for driving multiple LEDs in portable devices. This integrated circuit is particularly well-suited for applications such as mobile phones, digital cameras, and other handheld devices where space is at a premium and efficient power management is essential.

Key Features

  • Integrated Charge Pump: The device features a 1x/1.5x/2x multimode charge pump that efficiently manages power for up to six LEDs, providing a constant current to ensure uniform brightness.
  • Adjustable Current Control: The LED current can be programmed via a precision internal current reference or an external resistor, allowing for customizable brightness levels.
  • Low Noise Operation: The LTC3210EUD-2#PBF is designed to operate with low noise, making it ideal for noise-sensitive applications.
  • High Efficiency: With efficiencies up to 90%, this LED driver ensures minimal power loss and extended battery life in portable applications.
  • Compact Package: The device is available in a compact 16-lead QFN (3mm x 3mm) package, which is suitable for space-constrained applications.

Applications

The versatility of the LTC3210EUD-2#PBF makes it an excellent choice for a wide range of applications, including:

  • Backlighting for LCD displays
  • Keypad illumination for mobile devices
  • LED-based decorative and accent lighting
  • Portable medical and healthcare equipment

Technical Specifications

  • Input Voltage: 2.9V to 4.5V
  • Output Voltage: Up to 5.5V in 1x mode
  • Drive Capability: Up to 30mA per LED
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

The LTC3210EUD-2#PBF is a robust and reliable solution for powering LEDs in a variety of applications. Its high efficiency, low noise operation, and flexible current control make it an ideal choice for designers looking to enhance the visual experience in portable electronic devices.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess