Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 60°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375590-TMP303CDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303CDRLR CAD Model

Description

Introducing the TMP303CDRLR from Texas Instruments

The TMP303CDRLR is a state-of-the-art temperature switch from Texas Instruments (TI), renowned for its precision and reliability. This compact and efficient component is designed to offer an optimal solution for temperature monitoring and control in a variety of applications. With its small form factor and low power consumption, the TMP303CDRLR is particularly well-suited for portable and battery-powered devices.

At the heart of this temperature switch is its ability to detect over-temperature or under-temperature conditions. The TMP303CDRLR provides factory-calibrated trip points which ensure accurate monitoring without the need for external components. This simplifies design and reduces system complexity, allowing for a more streamlined and reliable product.

The device features a digital output that indicates whether the temperature is above or below a specified threshold. This output can be used to trigger a system response, such as activating a cooling fan or shutting down the system to prevent damage from overheating. The TMP303CDRLR operates over a wide temperature range, making it versatile for use in various environments and applications.

Engineered for convenience, the TMP303CDRLR comes in a tiny SOT-5 package, making it easy to integrate into space-constrained designs. It also supports a supply voltage range of 1.4V to 5.5V, which allows for compatibility with most common logic levels. Additionally, the low supply current of the TMP303CDRLR makes it an energy-efficient choice for systems where power conservation is critical.

TI's commitment to quality and performance is evident in the TMP303CDRLR, with features such as high accuracy, low hysteresis, and a clear digital output signal. These characteristics make it an ideal choice for thermal management in consumer electronics, office equipment, battery management systems, and other applications where temperature control is essential for optimal operation and longevity.

For designers and engineers looking for a reliable and precise temperature switching solution, the TMP303CDRLR from Texas Instruments offers a perfect blend of performance, ease of use, and energy efficiency.

You May Also Be Interested in

Maxim Integrated
Temp Sensor Digital 6-Pin SOT-23 T/R / IC TEMP SWITCH DL TRIP SOT23-6
Need more? Email Us
ECAD model for MAX6505UTP065+T
Microchip Technology
Temp Sensor Analog Automotive 5-Pin SOT-23 T/R / IC TEMP SWITCH PROGR OD SOT23-5
Lowest to $1.7529
ECAD model for MCP9501PT-115E/OT
Maxim Integrated
THERMOSTAT 45DEG ACT HI/LO 8SOIC
Lowest to $7.3309
ECAD model for MAX6665ASA45+
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for LM26LVCISD-115
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $2.7979
ECAD model for TC6502P065VCT
Maxim Integrated
Temp Sensor 5-Pin SOT-23 T/R / IC TEMP SWITCH SOT23-5
Lowest to $14.8816
ECAD model for MAX6504UKN025+T
Texas Instruments
THERMOSTAT 135DEGC OPN DRN 6WSON
Lowest to $2.1202
ECAD model for LM26LVCISD-135/NOPB
Texas Instruments
THERMOSTAT 95DEG ACT HI/LO 6WSON
Lowest to $0.9158
ECAD model for LM26LVCISD-095/NOPB
Microchip Technology
THERMOSTAT 125DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-125E/OT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0956 $54.7800
115+ $0.8990 $103.3850
175+ $0.8709 $152.4075
240+ $0.8428 $202.2720
310+ $0.8147 $252.5570
415+ $0.7304 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 970 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention