EN
  • EN
  • DE

LH61665AS-60

Part No LH61665AS-60
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069678-LH61665AS-60
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH61665AS-60 CAD Model

Description

The LH61665AS-60 is a high-speed, low-power 64K x 1 CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. The '-60' likely indicates an access time of 60ns. This SRAM is designed for applications requiring fast access times and minimal power consumption, often used as cache memory or in embedded systems where rapid data access is essential. The 64K x 1 organization implies a bit-wide data access.

Applications

  • Cache Memory: Utilized in CPU caches and other high-speed data storage applications to accelerate access to frequently used data.
  • Embedded Systems: Integrated into various embedded systems, such as industrial controllers and automotive electronics, for fast data storage.
  • Digital Signal Processing (DSP): Used in DSP applications for rapid data buffering and manipulation.
  • ATE (Automated Test Equipment): Employed in ATE systems where high-speed memory is required for test vector storage and data capture.
  • Medical Devices: Integrated into medical equipment where fast and reliable memory is critical.

Features

  • High-Speed Access Time: The 60ns access time allows for quick data read and write operations.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying system design and reducing power requirements.
  • TTL Compatible Inputs/Outputs: Provides seamless integration with standard TTL logic.
  • Single 5V Power Supply: Operates from a single +5V power supply, simplifying power supply design.
  • Three-State Output: Enables easy memory expansion and shared memory systems.
  • 64K x 1 Organization: Provides a single-bit wide memory organization for specific applications.

Benefits

  • Improved System Performance: Fast access times minimize memory latency and improve overall system speed.
  • Reduced Power Consumption: Low power operation is beneficial for extending battery life and reducing heat generation.
  • Simplified System Design: Fully static operation and TTL compatibility simplify the integration process.
  • Increased Reliability: Designed and manufactured for reliable operation under various conditions.

Technical Specifications (Estimated)

Organization: 64K x 1 bit

Access Time: 60 ns

Supply Voltage: +5V

Operating Temperature: Typically 0°C to +70°C (Commercial)

Package: Likely DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)

The LH61665AS-60 from Sharp Microelectronics provides a fast and low-power memory solution for various applications requiring single-bit data access and high speeds. Its compatibility with TTL logic and static operation simplifies system integration. The 60ns access time makes it suitable for applications requiring rapid data storage and retrieval.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TT Electronics
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess