EN
  • EN
  • DE

LTC2970CUFD#TRPBF

Part No LTC2970CUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONITR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 4.5 V to 5.75 V
Operating Supply Current 3.7mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Win Source Part Number 1062340-LTC2970CUFD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2970CUFD#TRPBF CAD Model

Description

Product Overview: LTC2970CUFD#TRPBF

The LTC2970CUFD#TRPBF is a state-of-the-art power system management device designed and manufactured by Linear Technology. This integrated circuit is part of Linear Technology's extensive portfolio of power management solutions, which are renowned for their reliability, precision, and performance. The LTC2970CUFD#TRPBF is specifically tailored for applications requiring meticulous control and monitoring of power supplies.

Key Features

  • Dual I²C Power Supply Monitor and Margining Controller: The LTC2970CUFD#TRPBF offers dual-channel capabilities, allowing for simultaneous monitoring and control of two independent power supply rails. This feature is particularly useful for systems that require precise voltage adjustments and high reliability.
  • High Accuracy: With its precision measurement and control capabilities, the LTC2970CUFD#TRPBF ensures that power supplies are maintained within tight voltage tolerances, which is critical for sensitive electronic components and systems.
  • Programmable Voltage Margining: Users can program the device to adjust the output voltage of power supplies up or down, enabling performance testing and system validation under various voltage conditions.
  • Nonvolatile Memory: The onboard nonvolatile memory allows for storing user configurations, which can be automatically loaded on power-up, simplifying system initialization and enhancing reliability.
  • Digital Interface: The I²C/SMBus-compatible serial interface facilitates communication with microcontrollers or processors, enabling system-level integration and remote control of the power management functions.
  • Robust Protection Features: The LTC2970CUFD#TRPBF includes overvoltage and undervoltage lockout features, which protect the system by disabling the output when supply voltages go out of the predefined safe operating range.

Applications

The versatility of the LTC2970CUFD#TRPBF makes it suitable for a wide range of applications, including:

  • Data center servers and storage systems
  • Telecommunications equipment
  • Industrial control systems
  • High-performance computing platforms
  • Networking infrastructure

In summary, the LTC2970CUFD#TRPBF from Linear Technology is an advanced power management IC that offers precise control and monitoring capabilities, essential for modern electronic systems that demand high levels of power integrity and reliability.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0873 $64.6984
18+ $6.6355 $119.4390
27+ $6.4287 $173.5749
38+ $6.2208 $236.3904
49+ $6.0141 $294.6909
65+ $5.3915 $350.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess