EN
  • EN
  • DE

SS34-E3/7T

Part No SS34-E3/7T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192803-SS34-E3/7T
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian SS34-E3/7T CAD Model

Description

The SS34-E3/7T is a surface-mount Schottky Barrier Rectifier from Vishay. It is designed for high-efficiency rectification and fast switching speeds. This rectifier is characterized by its low forward voltage drop and high surge current capability. The E3 suffix indicates an environmentally friendly, lead-free component.

Applications:

  • DC-DC converters: Used in switching power supplies for efficient DC voltage conversion.
  • Reverse polarity protection: Protects circuits from damage due to incorrect power connections.
  • Freewheeling diode: Used in inductive circuits to prevent voltage spikes when switching devices are turned off.
  • Solar panel blocking diode: Prevents reverse current flow in solar panel applications.
  • LED lighting: Used in LED drivers to improve efficiency and reduce power loss.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves overall efficiency.
  • High surge current capability: Withstands large current spikes without failure.
  • Fast switching speed: Enables efficient operation at higher frequencies.
  • Surface mount package: Simplifies automated assembly and reduces board space.
  • Lead-free (E3 suffix): Compliant with environmental regulations, reducing hazardous substances.

Benefits:

  • Increased energy efficiency: Reduces power consumption and lowers operating costs.
  • Improved system reliability: Provides robust protection against voltage transients and surges.
  • Reduced component count: Integrates rectification and protection functions in a single device.
  • Simplified PCB design: Allows for smaller and more compact designs.
  • Environmentally friendly: Meets RoHS standards and reduces environmental impact.

Additional Details:

The SS34-E3/7T is commonly packaged in an SMA (Surface Mount A) package. The "/7T" suffix indicates a specific tape and reel configuration for automated assembly. Key technical specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a typical forward voltage (VF) of around 0.5V. The operating temperature range is typically between -65°C and +150°C. The lead-free construction makes it suitable for applications where environmental compliance is essential.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess