EN
  • EN
  • DE

LTC2966IUD#PBF

Part No LTC2966IUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MON 100V DUAL 16QFN / Processor Supervisor 1 Automotive 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Monitor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783197-LTC2966IUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name C2966
Introduction Date March 10, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2966IUD#PBF CAD Model

Description

Product Overview: LTC2966IUD#PBF

The LTC2966IUD#PBF is a highly precise dual voltage monitor from Linear Technology, designed to safeguard systems against out-of-spec voltage conditions. This advanced monitoring IC is ideal for a variety of applications that require reliable voltage supervision, such as automotive systems, power supplies, and data communication devices.

Key Features

  • Wide Operating Voltage Range: The LTC2966IUD#PBF can monitor voltage levels ranging from 1.8V to 100V directly, making it versatile for different voltage rails within a system.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring via external resistive dividers, allowing for customized protection levels tailored to specific needs.
  • Low Quiescent Current: With its low quiescent current consumption, this voltage monitor is suitable for battery-powered and energy-efficient applications.
  • High Accuracy: The device boasts a high accuracy threshold, ensuring reliable monitoring and protection against voltage anomalies.
  • Programmable Time Delay: The LTC2966IUD#PBF features a programmable time delay, which helps to prevent false triggers due to transient voltage fluctuations.
  • Integrated Glitch Filter: An onboard glitch filter enhances the stability of the monitoring function by eliminating the effects of short-duration voltage spikes.

Robust Design

The LTC2966IUD#PBF is designed to perform in harsh environments. It operates over an industrial temperature range and comes in a compact 12-lead QFN package. Its robust design ensures that it maintains performance and accuracy even under extreme conditions, making it a reliable choice for critical applications.

Applications

Due to its wide voltage range and high level of precision, the LTC2966IUD#PBF is well-suited for a variety of applications, including:

  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Power Management Systems
  • Data Communication Infrastructure

With its combination of features and reliability, the LTC2966IUD#PBF from Linear Technology is an excellent choice for engineers and designers looking to incorporate a dependable voltage monitoring solution into their systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess