EN
  • EN
  • DE

LTC2956CUD-2#PBF

Part No LTC2956CUD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12QFN / Controller 1.5V to 36V 12-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Wake Up Timer
Operating Supply Voltage 1.5 V ~ 36 V
Operating Supply Current 3μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 783189-LTC2956CUD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2956
Introduction Date February 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2956CUD-2#PBF CAD Model

Description

LTC2956CUD-2#PBF - Push Button On/Off Controller

The LTC2956CUD-2#PBF is a versatile push button on/off controller from Linear Technology designed to manage system power via a push button interface. This integrated circuit provides a simple and reliable solution for power sequence control in portable and fixed electronic devices.

Key Features:

  • Wide Operating Voltage Range: The device can function across a broad range of input voltages, typically from 2.7V to 26.4V, making it suitable for a variety of applications and battery chemistries.
  • Adjustable Turn-On and Turn-Off Speeds: Users can set the power-up and power-down rates to match system requirements, ensuring smooth operation.
  • Low Quiescent Current: With its ultra-low quiescent current, the LTC2956CUD-2#PBF is an excellent choice for battery-powered applications where power conservation is critical.
  • Configurable Functionality: The device offers several modes of operation, including push button control, power fail input, and a kill input, providing flexibility to designers.
  • Debounced Push Button Input: The controller includes an internal debounce circuitry, which ensures that mechanical switch noise does not result in false triggering.
  • Status Output: An open-drain status output provides a signal that can be used to drive an LED or communicate with a microprocessor.
  • Compact Package: Housed in a 12-lead (3mm x 3mm) QFN package, the LTC2956CUD-2#PBF is designed for space-constrained applications.

Applications:

The LTC2956CUD-2#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Industrial Controllers
  • Automotive Electronics

Overall, the LTC2956CUD-2#PBF from Linear Technology is a highly reliable and efficient solution for designers looking to add a push button on/off feature to their products. Its robust feature set and flexible design options make it a go-to choice for managing system power in a user-friendly and power-efficient manner.

You May Also Be Interested in

Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess