EN
  • EN
  • DE

LTC2951ITS8-1#TRPBF

Part No LTC2951ITS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783177-LTC2951ITS8-1#TRPBF
Family Name LTC2951
Introduction Date April 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2951ITS8-1#TRPBF CAD Model

Description

LTC2951ITS8-1#TRPBF - Power Management IC from Linear Technology

The LTC2951ITS8-1#TRPBF is a sophisticated power management integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This IC provides a comprehensive solution for power control and monitoring in complex electronic systems. It is particularly suitable for applications that require precise power sequencing, controlled system shutdown, and pushbutton control functionality.

Key Features:

  • Pushbutton On/Off Control: The LTC2951ITS8-1#TRPBF features an integrated pushbutton input which allows for easy turn-on and turn-off control, making it ideal for systems that need a simple user interface for power management.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the turn-on and turn-off delay timing through external capacitors, providing flexibility to match the requirements of various system power-up and power-down sequences.
  • Wide Operating Voltage Range: This IC operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a wide array of electronic devices.
  • Low Quiescent Current: The LTC2951ITS8-1#TRPBF is designed for power-sensitive applications, offering a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Power Fail Input: It includes a power fail input that provides an early warning of an impending power failure, allowing the system to initiate a safe shutdown procedure.
  • Compact Package: Housed in a compact TSOT-23 package, the LTC2951ITS8-1#TRPBF saves valuable board space, which is crucial for space-constrained applications.

Applications:

The LTC2951ITS8-1#TRPBF is versatile and can be employed in a variety of applications including:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Network and telecommunications infrastructure

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC2951ITS8-1#TRPBF is an excellent choice for designers looking to enhance system reliability and user experience through advanced power control.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2758 $50.0676
54+ $1.8674 $100.8396
83+ $1.8090 $150.1470
115+ $1.7507 $201.3305
148+ $1.6923 $250.4604
198+ $1.5172 $300.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess