EN
  • EN
  • DE

LTC2950IDDB-2#TRPBF

Part No LTC2950IDDB-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062309-LTC2950IDDB-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2950IDDB-2#TRPBF CAD Model

Description

Product Overview: LTC2950IDDB-2#TRPBF

The LTC2950IDDB-2#TRPBF is a cutting-edge power controller component from Linear Technology, designed to enhance the user interface of system power management. This compact, pushbutton on/off controller allows for a sophisticated control of power sequencing in electronic devices, making it an ideal solution for a variety of applications including portable, industrial, and embedded systems.

Key Features

  • Pushbutton Control: The LTC2950IDDB-2#TRPBF simplifies the power-up and power-down sequences of electronic systems through a simple pushbutton interface, eliminating the need for complex hardware switches and additional components.
  • Adjustable Timeout: It features an adjustable timeout function, which provides flexibility in determining how long the system should remain powered after the pushbutton is released. This ensures efficient power usage and prevents accidental system shutdowns.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 2.7V to 26.4V, accommodating various power supply requirements and ensuring compatibility with a broad spectrum of electronic products.
  • Low Quiescent Current: With its low quiescent current, the LTC2950IDDB-2#TRPBF minimizes power consumption when the system is in standby mode, contributing to the overall energy efficiency of the application.
  • Compact Package: Housed in a small 10-lead DFN package, it saves valuable board space, which is crucial for space-constrained applications.

Applications

The LTC2950IDDB-2#TRPBF is versatile and can be used in various applications, such as:

  • Portable electronics
  • Battery-powered devices
  • Embedded systems
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC2950IDDB-2#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

In summary, the LTC2950IDDB-2#TRPBF from Linear Technology is a sophisticated power controller that offers ease of use, flexibility, and efficiency, all packed into a compact form factor. Its pushbutton operation, adjustable timeout, and low power consumption make it an excellent choice for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3060 $50.7320
53+ $1.8921 $100.2813
82+ $1.8330 $150.3060
113+ $1.7739 $200.4507
146+ $1.7148 $250.3608
196+ $1.5374 $301.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess