EN
  • EN
  • DE

LTC2912CTS8-2#TRPBF

Part No LTC2912CTS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 138895-LTC2912CTS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-2#TRPBF CAD Model

Description

Product Overview: LTC2912CTS8-2#TRPBF

The LTC2912CTS8-2#TRPBF is a single input voltage monitor from Linear Technology, designed to safeguard systems against unpredictable voltage fluctuations. This precision monitor is engineered to ensure that electronic devices operate within their specified voltage ranges, thereby providing an essential layer of protection against voltage-related failures. The LTC2912CTS8-2#TRPBF is an ideal component for a diverse array of applications, including automotive systems, power supplies, and industrial equipment.

Key Features

  • Input Voltage Monitoring: This device can monitor a single voltage input, ensuring that the system remains within safe operating parameters.
  • Adjustable Threshold: The LTC2912CTS8-2#TRPBF offers an adjustable threshold feature, enabling customization for specific application needs.
  • Low Power Consumption: With its low quiescent current, the device is suitable for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Reset Timeout: It comes with a built-in reset timeout delay, providing designers with the flexibility to set the preferred delay time for system reset after a fault condition.

Product Specifications

  • Package: The component is housed in an 8-lead TSOT-23 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage Range: The LTC2912CTS8-2#TRPBF is designed to work with a broad range of supply voltages, enhancing its versatility across different systems.

Applications

  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Computer Systems
  • Power Management Systems

With its robust feature set and flexible design, the LTC2912CTS8-2#TRPBF voltage monitor from Linear Technology is a critical component for ensuring the stability and reliability of electronic systems. Its ability to quickly respond to out-of-tolerance voltage conditions makes it an essential part of any power management solution.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8964 $50.6532
32+ $3.1971 $102.3072
49+ $3.0972 $151.7628
67+ $2.9973 $200.8191
87+ $2.8974 $252.0738
116+ $2.5976 $301.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess