Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783071-LTC2908IDDB-A1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908IDDB-A1#TRPBF CAD Model

Description

Product Overview: LTC2908IDDB-A1#TRPBF

The LTC2908IDDB-A1#TRPBF is a precision hex supply monitor designed and manufactured by Linear Technology, now part of Analog Devices. This advanced monitoring IC is specifically engineered to keep a vigilant eye on multiple supply voltages in digital systems, ensuring that the system operates reliably within its specified voltage thresholds.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to six supply voltages simultaneously, which is essential for complex digital systems that operate on different power planes.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, allowing designers to set the duration for which the reset condition is maintained after all voltages are detected within their thresholds.
  • Wide Operating Temperature Range: With an industrial temperature range from -40°C to 85°C, the LTC2908IDDB-A1#TRPBF is suitable for harsh environments.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Compact Package: Housed in a 10-lead DFN package, the LTC2908IDDB-A1#TRPBF is designed for space-constrained applications.

Applications

The LTC2908IDDB-A1#TRPBF is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Industrial systems requiring multiple voltage rails
  • Telecommunication infrastructure
  • Complex computing systems with multiple processors or FPGAs

Quality and Reliability

Linear Technology products are known for their high quality and reliability, and the LTC2908IDDB-A1#TRPBF is no exception. The device is designed to meet stringent industry standards, ensuring a reliable performance over its lifetime.

Ordering Information

The part number LTC2908IDDB-A1#TRPBF represents the specific version of the LTC2908 series with the A1 voltage option and is available in tape and reel packaging for automated assembly processes, indicated by the suffix TRPBF.

You May Also Be Interested in

Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Lowest to $20.1843
ECAD model for LTC2908IDDB-B1#TRMPBF
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention