EN
  • EN
  • DE

LTC2903IS6-E1#TRMPBF

Part No LTC2903IS6-E1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V, Adj, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020543-LTC2903IS6-E1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-E1#TRMPBF CAD Model

Description

The LTC2903IS6-E1#TRMPBF from Linear Technology is a precision quad voltage monitor, designed for systems that require multiple supply voltage monitoring with a single chip. Encased in a compact TSOT-23 package, this device is ideal for space-constrained applications such as portable electronics, telecommunications equipment, and industrial control systems.

Key Features

  • Quad Voltage Monitoring: This device can monitor four voltage points, which is essential for complex systems with multiple power rails.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature that allows designers to set the reset assertion time according to system requirements.
  • Low Power Consumption: The LTC2903IS6-E1#TRMPBF is designed with power efficiency in mind, consuming minimal power to help preserve battery life in portable applications.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Guaranteed Threshold Accuracy: With a guaranteed threshold accuracy of ±1.5% over the entire temperature range, this device provides precise monitoring to prevent system malfunctions due to voltage fluctuations.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Computer Systems
  • Medical Devices

Product Specifications

The LTC2903IS6-E1#TRMPBF operates from a supply voltage of 2.7V to 6V, making it suitable for a wide range of power rails. It features a push-pull reset output which directly interfaces with microcontrollers and other digital logic. Furthermore, the device comes in a TSOT-23-6 package, which is RoHS compliant and suitable for automated assembly processes.

Ordering Information

Product number LTC2903IS6-E1#TRMPBF is provided in tape and reel packaging, which is indicated by the suffix 'TRMPBF', making it suitable for high-volume production environments. The device is fully tested and guaranteed to meet its published specifications at the time of manufacture.

For detailed product information, datasheets, and support, visit the Linear Technology website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess