EN
  • EN
  • DE

LTC2907CDDB#TRPBF

Part No LTC2907CDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR DUAL SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 116819-LTC2907CDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2907CDDB#TRPBF CAD Model

Description

LTC2907CDDB#TRPBF Precision Hex Supply Monitor

The LTC2907CDDB#TRPBF is a high-quality precision hex supply monitor designed by Linear Technology to ensure reliable monitoring of multiple supply voltages in a wide range of electronic applications. This advanced integrated circuit (IC) is engineered to monitor up to six supply voltages, making it an ideal solution for complex systems that require thorough and precise power management.

This precision supply monitor comes in a small, 10-lead DFN package, providing a compact solution for space-constrained applications. The LTC2907CDDB#TRPBF is specifically tailored for systems that run on different voltage rails and require each rail to be monitored for undervoltage and overvoltage conditions. It is capable of monitoring four voltages that are greater than 0.4V and two voltages greater than 2.5V, with a tight 1.5% threshold accuracy over the entire operating temperature range.

One of the standout features of the LTC2907CDDB#TRPBF is its flexibility. It offers adjustable reset timeout periods, allowing designers to tailor the monitoring circuit to the specific needs of their system. This can be particularly important in applications where precise timing is critical for system stability and performance.

The device also includes a manual reset input, which provides an additional layer of control. This feature allows for a system reset to be triggered manually, which can be useful for system maintenance, troubleshooting, or when implementing a controlled system restart.

For enhanced reliability, the LTC2907CDDB#TRPBF includes a reset output that remains asserted for a minimum of 200ms after all monitored voltages have been detected as valid. This ensures that the system has sufficient time to stabilize before normal operation resumes.

Designed to operate over a wide temperature range, the LTC2907CDDB#TRPBF is suitable for various applications, including automotive systems, industrial controls, data communications equipment, and portable devices. Its robust design and comprehensive voltage monitoring capabilities make it an essential component for ensuring the integrity and performance of sophisticated electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess