EN
  • EN
  • DE

LTC2903CS6-D1#TRPBF

Part No LTC2903CS6-D1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, Adj, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133259-LTC2903CS6-D1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-D1#TRPBF CAD Model

Description

Overview of LTC2903CS6-D1#TRPBF

The LTC2903CS6-D1#TRPBF is a precision quad supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of systems by monitoring multiple supply voltages. This compact and efficient device is essential for applications where power supply stability is critical, such as in computer systems, servers, and industrial equipment.

Key Features

  • Voltage Monitoring: The LTC2903CS6-D1#TRPBF can monitor four supply voltages simultaneously. It is designed to monitor a negative voltage, a positive voltage greater than 6.5V, and two adjustable voltage thresholds, making it highly versatile for various system requirements.
  • Adjustable Reset Timeout: The product features an adjustable reset timeout delay, which provides flexibility in determining how long the system should wait before initiating a reset after a fault is detected.
  • Low Power Consumption: With its low quiescent current, the LTC2903CS6-D1#TRPBF is an energy-efficient solution, contributing to the overall power conservation of the system it is monitoring.
  • Compact Package: Housed in a compact SOT-23 package, the device saves valuable board space and is suitable for space-constrained applications.
  • Guaranteed Accuracy: The monitoring thresholds are guaranteed to be accurate over the full operating temperature range, ensuring reliable performance under various conditions.

Applications

The LTC2903CS6-D1#TRPBF is designed for use in a wide range of applications where voltage monitoring is essential. It is particularly useful in:

  • Telecommunication systems
  • Portable and battery-powered equipment
  • Networking equipment such as routers and switches
  • Industrial systems
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2903CS6-D1#TRPBF is no exception. It is built with high-quality materials and is subjected to rigorous testing to ensure it meets the stringent standards for which Linear Technology products are known. The device is also provided in a tape and reel package (denoted by the #TRPBF suffix), which facilitates automated manufacturing processes.

Overall, the LTC2903CS6-D1#TRPBF is a reliable and essential component for systems that require careful monitoring of multiple supply voltages to maintain proper functionality and prevent damage due to power anomalies.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess