Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732166-LTC2901-2IGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2901
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2901-2IGN#TRPBF CAD Model

Description

LTC2901-2IGN#TRPBF - Voltage Monitor and Supervisor IC

The LTC2901-2IGN#TRPBF is a sophisticated voltage monitor and supervisor integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This IC is engineered to provide precision monitoring of up to four supply voltages in a wide array of electronic systems. It is an essential component for applications where reliable voltage supervision is critical for the performance and safety of the system.

This versatile device is housed in a compact 16-pin SSOP package, making it suitable for space-constrained applications. The LTC2901-2IGN#TRPBF is designed to operate over a wide temperature range, making it an ideal choice for industrial and automotive applications where temperature extremes are common.

Key features of the LTC2901-2IGN#TRPBF include:

  • Quad Voltage Monitoring: Capability to monitor four different voltage thresholds, which can be programmed with external resistive dividers.
  • Adjustable Reset Timeout: Users can set the reset timeout period according to their system requirements.
  • Wide Operating Voltage Range: The IC supports a broad range of supply voltages, making it suitable for monitoring various system voltages.
  • Low Quiescent Current: It features a low current consumption, which helps in reducing the overall power consumption of the system.
  • Glitch Filter: The built-in glitch filter ensures that the IC does not respond to transient voltage fluctuations, providing reliable operation.

The LTC2901-2IGN#TRPBF also offers additional functionalities such as a 1.5% threshold accuracy over the entire temperature range, and separate open-drain reset outputs for each monitored voltage. This allows for precise and individualized system control and protection.

Applications for the LTC2901-2IGN#TRPBF include:

  • System Monitoring in Servers and Computers
  • Automotive Power Systems
  • Portable and Battery-Powered Equipment
  • Industrial and Telecommunication Systems

Overall, the LTC2901-2IGN#TRPBF is a reliable and flexible solution for voltage monitoring and supervision, ensuring that electronic systems operate within their intended voltage ranges and providing protection against potentially damaging voltage conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 4-SOP
Need more? Email Us
ECAD model for BU4816F-TR
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low/Open Drain 8-Pin TSOT-23 T/R
Lowest to $8.2290
ECAD model for LTC2935CTS8-1#TRPBF
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.7976 $76.7856
13+ $10.5001 $136.5013
20+ $10.1728 $203.4560
27+ $9.8444 $265.7988
34+ $9.5157 $323.5338
46+ $8.5313 $392.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention