EN
  • EN
  • DE

LTC2804IDHC#TRPBF

Part No LTC2804IDHC#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 739516-LTC2804IDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2804
Introduction Date March 28, 2005
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2804IDHC#TRPBF CAD Model

Description

Product Overview: LTC2804IDHC#TRPBF

The LTC2804IDHC#TRPBF is a high-performance dual transceiver from Linear Technology, now part of Analog Devices, designed for RS232 communication protocols. This integrated circuit is optimized for operation in environments that demand robust serial connectivity and is housed in a compact 16-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • Dual RS232 Transceivers: The device contains two independent RS232 transceiver channels, capable of handling full-duplex data communication, which is essential for applications that require simultaneous two-way data transfer.
  • High Data Rates: It supports data rates up to 1Mbps, enabling fast data transmission for time-sensitive applications.
  • Low Supply Voltage: The transceiver operates from a single 3.3V supply, which is beneficial for low-power systems and helps in reducing the overall power consumption of the application.
  • Low Power Shutdown: It includes a shutdown feature that reduces the supply current to less than 1µA, further conserving power when the device is not in active use.
  • ESD Protection: The LTC2804IDHC#TRPBF is equipped with electrostatic discharge (ESD) protection on the transceiver interface pins, ensuring reliability and longevity in the face of environmental static discharges.
  • Temperature Range: The device is specified for operation over the commercial and industrial temperature ranges, making it versatile for various application conditions.

Applications

The LTC2804IDHC#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Portable or Compact Devices
  • Industrial Control Systems
  • Data Communication Systems
  • GPS Modules
  • Point-of-Sale (POS) Terminals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2804IDHC#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even under challenging conditions. The product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates efficient assembly during the manufacturing process.

In summary, the LTC2804IDHC#TRPBF from Linear Technology is a versatile, high-speed dual RS232 transceiver that provides reliable communication in a variety of electronic applications, with the added benefits of low power consumption and ESD protection.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3929 $51.9645
12+ $8.5275 $102.3300
19+ $8.2611 $156.9609
26+ $7.9946 $207.8596
33+ $7.7281 $255.0273
44+ $6.9286 $304.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess