EN
  • EN
  • DE

LTC2802CDE#TRPBF

Part No LTC2802CDE#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 1062021-LTC2802CDE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2802CDE#TRPBF CAD Model

Description

Product Overview: LTC2802CDE#TRPBF

The LTC2802CDE#TRPBF is a high-performance, dual low voltage RS232 transceiver IC from Linear Technology, designed to meet the needs of modern communication systems. This integrated circuit provides two RS232 transceiver channels that operate from a single 2.7V to 5.5V power supply, making it an ideal solution for portable or space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Dual RS232 Transceivers: The device includes two independent RS232 transceiver channels, each capable of data rates up to 1Mbps, providing efficient communication for serial data exchange.
  • Low Voltage Operation: With an operating range from 2.7V to 5.5V, the LTC2802CDE#TRPBF is optimized for low voltage applications, ensuring compatibility with a wide range of modern low-power devices.
  • Low Power Consumption: This IC is designed with power efficiency in mind, featuring a low supply current that extends battery life in portable applications.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the transceiver against ESD events and enhancing system reliability.
  • Compact Package: Housed in a compact 12-lead DFN package, the LTC2802CDE#TRPBF saves valuable board space, which is crucial in the design of miniaturized electronic devices.
  • Automatic Power-Down: The transceiver includes an automatic power-down feature that reduces power consumption when not in use, further contributing to energy savings.

Applications

The LTC2802CDE#TRPBF is versatile and can be used in a variety of applications where efficient serial communication is required. It is particularly well-suited for portable devices, such as:

  • GPS receivers
  • Point-of-sale (POS) terminals
  • Mobile phones and accessories
  • Handheld medical devices
  • Industrial control systems
  • Notebook and tablet computers

With its robust feature set and compact form factor, the LTC2802CDE#TRPBF from Linear Technology stands out as a reliable and efficient solution for designers seeking to integrate RS232 communications into their low voltage, power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3271 $53.2710
23+ $4.3709 $100.5307
36+ $4.2343 $152.4348
49+ $4.0978 $200.7922
64+ $3.9612 $253.5168
85+ $3.5514 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess