EN
  • EN
  • DE

LTC2758ACLX#PBF

Part No LTC2758ACLX#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18BIT SPI/SRL 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Number of Bits 18
Number of D/A Converters 2
Settling Time 2.1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 1062017-LTC2758ACLX#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2758ACLX#PBF CAD Model

Description

Linear Technology LTC2758ACLX#PBF Digital-to-Analog Converter

The LTC2758ACLX#PBF is a high-performance, 18-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology. This precision DAC is part of the LTC2758 series and is specifically engineered to meet the demanding requirements of advanced industrial, test equipment, and high-end instrumentation applications.

One of the standout features of the LTC2758ACLX#PBF is its impressive 18-bit resolution, which ensures that the output signal is both accurate and stable, providing exceptional fine-grain control over the analog output. This is particularly beneficial in applications where precision is paramount, such as in medical devices, scientific measurement equipment, and high-resolution imaging systems.

The LTC2758ACLX#PBF utilizes a SoftSpan™ feature that allows users to configure the output voltage range from the device itself, without the need for external components. This feature supports multiple ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, offering flexibility in a variety of system designs. With this capability, the DAC can be easily adapted to different signal requirements, making it a versatile choice for a wide array of electronic projects.

Moreover, the LTC2758ACLX#PBF boasts a low glitch impulse, which minimizes the unwanted voltage spikes that can occur during output transitions. This characteristic is crucial for maintaining signal integrity and avoiding potential disruptions in sensitive applications.

Communication with the LTC2758ACLX#PBF is facilitated through a parallel interface, providing high-speed data transfers and ensuring compatibility with a broad range of microcontrollers and digital systems. Additionally, the DAC features a double-buffered data input structure, which allows for smooth and seamless updates to the output voltage without interruptions.

Encased in a compact 48-lead LQFP package, the LTC2758ACLX#PBF is designed for space-constrained applications where board real estate is at a premium. Its industrial temperature range of -40°C to +85°C guarantees reliable performance across various operating conditions.

In summary, the LTC2758ACLX#PBF from Linear Technology is a sophisticated and reliable DAC solution that offers exceptional accuracy, versatility, and ease of use for professionals requiring the highest standards in analog signal generation.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3695 $75.3695
2+ $73.0142 $146.0284
3+ $70.6589 $211.9767
4+ $68.3036 $273.2144
5+ $61.2377 $306.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess