Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791990-PIC16F84-10/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F84
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F84-10/SO CAD Model

Description

Product Overview: PIC16F84-10/SO from Microchip Technology

The PIC16F84-10/SO is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This versatile and reliable MCU is designed with a focus on ease of integration and flexibility for a wide range of applications, making it a preferred choice for embedded system designers and hobbyists alike.

At the heart of the PIC16F84-10/SO is an 8-bit architecture that is both powerful and energy-efficient. This MCU operates at a frequency of 10 MHz, providing a balanced performance for time-critical tasks in various electronic devices. The MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features:

  • Memory: Equipped with 1KB of flash program memory, the PIC16F84-10/SO allows for ample space to store application code. Additionally, it includes 68 bytes of data RAM and 64 bytes of data EEPROM for non-volatile storage, ideal for storing configuration parameters or small amounts of data that must be preserved during power cycles.
  • I/O Ports: The device features 13 I/O pins, offering flexibility for interfacing with a variety of peripherals and sensors. These general-purpose I/O pins are configurable, allowing for a tailored approach to each unique application.
  • Timer: An on-chip timer/counter with an 8-bit prescaler is integrated, providing timing and counting capabilities critical for tasks such as pulse generation and measurement.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports ICSP, enabling users to program the device after it has been placed in a circuit, facilitating updates and debugging without the need for additional hardware removal or replacement.
  • Watchdog Timer: A dedicated watchdog timer helps prevent system failures by resetting the MCU in the event of software anomalies or prolonged inactivity.

Applications:

The PIC16F84-10/SO is versatile enough to be used in a myriad of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and custom DIY projects. Its robust feature set and programming capabilities make it a solid choice for projects that require a reliable and programmable MCU solution.

Overall, the PIC16F84-10/SO from Microchip Technology is a testament to the company's commitment to providing high-quality, programmable microcontrollers that are accessible to a broad range of users from professionals to enthusiasts.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention