EN
  • EN
  • DE

LTC2757AILX

Part No LTC2757AILX
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 18-Bit SoftSpan IOUT DAC with Parallel I/O | IC DAC 18BIT A-OUT 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Status Obsolete
Resolution 18
Number of D/A Converters 1
Settling Time 2.1μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.4, ±0.4
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Style SMD
Family Part Number LTC2757
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208553-LTC2757AILX
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2757AILX CAD Model

Description

The LTC2757AILX is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, a brand of Analog Devices, designed to meet the stringent requirements of precision control applications. This 18-bit DAC offers unparalleled accuracy and stability, making it an ideal choice for high-end instrumentation, industrial control systems, and automated test equipment.

Key Features

  • Resolution: The LTC2757AILX boasts an impressive 18-bit resolution, providing fine granularity in analog output with a total of 262,144 possible output levels.
  • SoftSpan™ Technology: With Linear Technology's unique SoftSpan technology, the output range of the DAC can be configured on-the-fly among six preset ranges, including unipolar and bipolar modes, without the need for external resistors or relays.
  • INL and DNL: The integral nonlinearity (INL) and differential nonlinearity (DNL) are specified to be within ±2 LSB, ensuring high fidelity and linearity for precise applications.
  • No Missing Codes: Guaranteed monotonic performance over the entire operating temperature range ensures that there are no missing codes, which is critical for closed-loop control systems.
  • Interface Flexibility: The LTC2757AILX features a parallel interface for high-speed data transfers, making it suitable for both rapid prototyping and production environments.

Advanced Specifications

The device operates with a supply voltage range from 4.75V to 5.25V and includes a reference input buffer, simplifying the design of precision systems. It also offers a separate digital supply voltage, which allows for easy interfacing with 3V or 5V logic.

Robust and Reliable

Encased in a compact 48-pin LQFP or 7mm × 7mm QFN package, the LTC2757AILX is designed for robust and reliable operation in harsh environments. It operates over the industrial temperature range of −40°C to 85°C, ensuring consistent performance across various conditions.

Easy Integration

Linear Technology provides comprehensive support for the LTC2757AILX, including detailed datasheets, application notes, and evaluation kits. This support helps designers to rapidly integrate the DAC into their systems with minimal effort.

Conclusion

With its high precision, configurability, and ease of use, the LTC2757AILX from Linear Technology is a top-tier choice for designers who require the utmost in DAC performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess